Texas Instruments SN74S02 Quad 2-input positive-NOR gates SN74S02N

Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S02 Quad 2-input positive-NOR gates - SN74S02N - Texas Instruments
Dallas, TX, United States
SN74S02 Quad 2-input positive-NOR gates
SN74S02N
SN74S02 Quad 2-input positive-NOR gates SN74S02N
Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V 20mA Logic IC
705-SN74S02N
Quad 5V 20mA Logic IC 705-SN74S02N
Quad 2-Input NOR Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74S02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S02N can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74S02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74S02N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

NOR Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S02N - 065658-SN74S02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S02N
065658-SN74S02N
Logic - Logic - Gates and Inverters - SN74S02N 065658-SN74S02N
Manufacturer: Texas Instruments Win Source Part Number: 065658-SN74S02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065658-SN74S02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-34099-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34099-5-ND
Gates and Inverters 296-34099-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic, Quad 2-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1193 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1193
Logic, Quad 2-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1193
LOGIC, QUAD 2-IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74S02; Logic Type:NOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74S02; Logic Type:NOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74S02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S02N
Gates and Inverters SN74S02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74S02N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S02N
Logic - Gates and Inverters SN74S02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S02N
Logic Gates SN74S02N
Logic Gates Quad 2-input Positive-NOR gates

Logic Gates Quad 2-input Positive-NOR gates

Buy Now Datasheet
Logic IC - 71314880 - Radwell International
Willingboro, NJ, United States
Logic IC
71314880
Logic IC 71314880
NOR GATE, S SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NOR GATE, S SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S02N 705-SN74S02N SN74S02N 065658-SN74S02N 296-34099-5-ND 37AJ1193 SN74S02N SN74S02N SN74S02N SN74S02N 71314880
Product Name SN74S02 Quad 2-input positive-NOR gates Quad 5V 20mA Logic IC Logic - Logic - Gates and Inverters - SN74S02N Gates and Inverters Logic, Quad 2-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Logic IC
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S TTL
Propagation Delay 22 ns 5 ns 5 ns 5 ns
Operating Current 0.0270 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Gates and Inverters - 54LS132F - 162930-54LS132F - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers