Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC74HC00AF TC74HC00AF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196934-TC74HC00AF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC00AFG; TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196934-TC74HC00AF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC00AFG; TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC74HC00AF - 196934-TC74HC00AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC74HC00AF
196934-TC74HC00AF
Logic - Logic - Gates and Inverters - TC74HC00AF 196934-TC74HC00AF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196934-TC74HC00AF Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MC74HC00AFG; TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196934-TC74HC00AF
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC00AFG; TC74HC00AF(HQEL); TC74HC00AF; TC74HC00AF(IDTEL,F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic IC - 705-TC74HC00AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOP Product overview: TC74HC00AF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC00AF can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOP Product overview: TC74HC00AF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC74HC00AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 20905825 - Radwell International
Willingboro, NJ, United States
Logic IC
20905825
Logic IC 20905825
DISCONTINUED BY MANUFACTURER, NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5X10 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates Logic Gates
Product Number 196934-TC74HC00AF 705-TC74HC00AF 20905825
Product Name Logic - Logic - Gates and Inverters - TC74HC00AF Logic IC Logic IC
Gate Type NOT; NAND; NAND Gate NAND NAND
Supply Voltage 2 V ~ 6 V
Inputs 2 2
Propagation Delay 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details