Texas Instruments High-Performance Analog Inverters ICs SN74LVC14AD

Description
Inverter Schmitt Trigger Hex CMOS 14-Pin
Request a Quote Datasheet
Description
Inverter Schmitt Trigger Hex CMOS 14-Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 6632820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6632820
Inverters ICs 6632820
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Inverters ICs - 6632820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6632820P
Inverters ICs 6632820P
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Inverters ICs - 1792187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1792187
Inverters ICs 1792187
Inverter Schmitt Trigger Hex CMOS 14-Pin

Inverter Schmitt Trigger Hex CMOS 14-Pin

Supplier's Site
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC14AD
3.6V SOIC Logic IC 705-SN74LVC14AD
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14AD can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, 13ns, SOIC Product overview: SN74LVC14AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1699-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1699-5-ND
Gates and Inverters 296-1699-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
74Lvc, Smd, 74Lvc14, Soic14, 3.6V; Logic Family / Base Number Texas Instruments - 26AJ9531 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, Smd, 74Lvc14, Soic14, 3.6V; Logic Family / Base Number Texas Instruments
26AJ9531
74Lvc, Smd, 74Lvc14, Soic14, 3.6V; Logic Family / Base Number Texas Instruments 26AJ9531
74LVC, SMD, 74LVC14, SOIC14, 3.6V; Logic Family / Base Number:74LVC14; Logic Type:Schmitt Trigger Inverter; Output Current:50mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

74LVC, SMD, 74LVC14, SOIC14, 3.6V; Logic Family / Base Number:74LVC14; Logic Type:Schmitt Trigger Inverter; Output Current:50mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC14AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC14AD
Logic - Gates and Inverters SN74LVC14AD
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC14AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC14AD
Gates and Inverters SN74LVC14AD
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic IC - 16615003 - Radwell International
Willingboro, NJ, United States
Logic IC
16615003
Logic IC 16615003
IC, INVERTER IC, 6 CHANNEL, SCHMITT TRIGGER, 1.65V - 3.6V, SURFACE MOUNT, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

IC, INVERTER IC, 6 CHANNEL, SCHMITT TRIGGER, 1.65V - 3.6V, SURFACE MOUNT, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC14AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC14AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC14AD
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 6632820 6632820P 705-SN74LVC14AD 296-1699-5-ND 26AJ9531 SN74LVC14AD SN74LVC14AD 16615003 SN74LVC14AD
Product Name Inverters ICs Inverters ICs 3.6V SOIC Logic IC Gates and Inverters 74Lvc, Smd, 74Lvc14, Soic14, 3.6V; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Schmitt Trigger Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 3.6 v 3.6V 1.65V ~ 3.6V 3.6V 1.3V ~ 2V (Low), 0.15V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Output Type CMOS, Push Pull CMOS, Push Pull
Logic Family CMOS; Inverter CMOS; Inverter
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Inverters ICs - 510352 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Inverting
View Details
8 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details