DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60
Product Name Notes
1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
1.0/2.3 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
1.0/2.3 FEMALE JACK PCB
1.0/2.3 JACK RA 50 OHM PCB TH
1.0/2.3 JACK SMT PCB 75 OHM EDGE
1.0/2.3 JACK SMT PCB EDGEMOUNT 7
1.0/2.3 JACK STR BLKHD RM RG316
1.0/2.3 PLUG 75/75 PP BALL BEARI
1.0MM NARROW BLOCK END LAUNCH JA
1.0MM VERTICAL LAUNCH JACK
1.0MM VERTICAL LAUNCH PLUG
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount Compression
1.85mm Connector Receptacle, Male Pin 50Ohm Panel Mount; Surface Mount Solder
1.85MM END LAUNCH JACK
1.85MM NARROW BLOCK END LAUNCH J
1.85MM R/A JACK TO JACK ADAPTER
1.85MM R/A JACK TO PLUG ADAPTER
1.85MM R/A PLUG TO PLUG ADAPTER
14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-26 AWG
3.5mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
3.5mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
3.5mm Connector Jack, Female Socket Panel Mount Compression
3.5mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
4.3-10 PLUG STR FOR 3/8SF SOLDER
4.3/10 Connector Jack, Female Socket 50Ohm Panel Mount Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
50 OHMS BNC R/A PCB RECPT
7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
7/16 JACK FLANGE PANEL MNT
7/16 JACK STR BULKHEAD FOR 141 C
7/16 PLUG FLANGE PANEL MNT
7/16 PLUG FOR 1/2SF CABLE MX-PKG
7/16 PLUG FOR 3/8SF CABLE
75 OHMS BNC R/A PCB REC.
75 OHMS BNC R/A PCB RECEPTACLE
9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-26 AWG
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 7mm, Non-Gendered 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To EBC Jack, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To EBC Plug, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To QMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To SL Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 7mm, Non-Gendered 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC HD Plug, Male Pin To BNC HD Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To 7mm, Non-Gendered 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SL Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To 7mm, Non-Gendered 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SL Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector To 50Ohm
Adapter Coaxial Connector To
BNC (P) FOR MHR CABLE 75 OHM
BNC CONNECTOR 50 OHM
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp or Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC EDGE MNT BH RECPT 75 OHM (NI
BNC J 75 OHM 3 GHZ BLKHD RM VERT
BNC J BLKHD FM IP68 SOLDER POT R
BNC JACK ,75 OHM
BNC JACK 75 OHM VERT PCB BULKHEA
BNC JACK BH 75 OHM 3 GHZ EDGEMOU
BNC JACK BLKHED PCB 75 OHM 3GHZ
BNC JACK BULKHD FOR RG179
BNC JACK BULKHEAD 50 OHM FOR RG1
BNC JACK GROUNDING WIRE
BNC JACK R/A 1H FLANGE PCB TH SI
BNC JACK R/A BKHD PCB TH 75 OHM
BNC JACK R/A PCB 50 OHM HIGH TEM
BNC JACK R/A PCB 75 OHM (DIE CAS
BNC JACK RA PCB 75 OHM LOW PROFI
BNC JACK RA PCB TH 75 OHM DC-12G
BNC JACK RA PCB TH DC-12GHZ
BNC JACK RECPTIP68 BH REAR MOUNT
BNC JACK VERT PCB 75 OHM
BNC JACK VERTICAL PCB 50 OHM TIN
BNC JACK VERTICAL PCB 50 OHM
BNC JACK VERTICAL PCB
BNC JACK, RG223/55/142 50 OHM
BNC JACK, STR, BH, PCB, IP68 75
BNC JACK,VERT,PCB,BLACK, 75 OHM
BNC JACKBH3GHZEDGE MNT 75 OHMS
BNC JACKR/A LOW PROFILE BLKHD 75
BNC JACKVERTICALPCBBH75 OHM
BNC PLUG STR 50 OHM LMR400/RG8/R
BNC PLUG STR FOR BELEND 4794R
BNC RECEPTACLE 50 OHM
BNC STRAIGHT RECEPTACLE JACK SOL
BNC VERT TH 75 OHM
BNC VERTICLE RECEPTACLE 50 OHM
BNC, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
BNC, HD Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC, HD Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount Solder
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 50Ohm Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC, Triaxial Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
BNC-J STR PCB 75 OHMS
CAMERA IO REAR HSG ASSEMBLY WITH
CAMERA IO REAR HSG ASSY WITHOUT
COAX ADAPT 1.0MM TO 1.0MM
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT RPC-3.50 TO RPC-3.50
CONN 4.3-10 PLUG STR 50OHM FOR 1
CONN 4.3/10 P R/A FOR 3/8SF CA S
CONN BNC PLUG STR 75 OHM CRIMP
CONN DIN MALE R/A 1/2SF MUST USE
CONNECTOR 4.3/10 JACK 4 HOLES FL
CONNECTOR 7/16 JACK STR FOR 1-1/
CONNECTOR 7/16 PLUG STR FOR 1-1/
CONNECTOR 7/16 PLUG STR FOR 1-5/
Connector Cap (Cover) For BNC Jacks
Connector For
Connector Hermetic Seal For 2.92mm Connectors
Connector
Contact Coax
DIN 41626 1.0/2.3 PLUGRARG31650/
DIN 7/16 PLUG STR FOR 1/2 F SOLD
F Compression Connector, Male, 7
F Type Connector Free Hanging (In-Line) Compression
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line)
HD-BNC PROTECTIVE CAP PLUG
HD-BNC STRAIGHT CRIMP JACK 0.81
HD-BNC STRAIGHT CRIMP JACK 1.13
HD-BNC STRAIGHT CRIMP JACK 1.37
HD-BNC STRAIGHT CRIMP JACK RG-17
HD-BNC STRAIGHT CRIMP PLUG RG-17
MODIFIED DUAL STACK BNC RA 75 OH
MPRF JACK STR PCB NON-MAG
MPRF JACK STR PCB
MPRF PLUG RA RG316 NON-MAG
MPRF PLUG RA RG316
MPRF PLUG STR FOR TF086SC-2401 C
N JACK 4 HOLE FLANGE RECEPTACLE
N JACK 4 HOLE FLANGE
N JACK BULKHEAD FOR 1.32MM CABLE
N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
N-50KF-116/ N JACK 4 HOLES FLANG
PRECISION TEST CONNECTOR, 1.85MM
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SKH F32 (Z&D) LP RH2
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder Cup
SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder
SMB Connector Receptacle, Male Pin 75Ohm Through Hole, Right Angle Solder
Terminator Coax Connector Jack, Female Socket 3.5mm 50 Ohms
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Terminator Coax Connector Plug, Male Pin 3.5mm 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
TNC Connector Jack, Female Socket 50Ohm Through Hole Solder
TNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
TRIAX PLUG STR 3 SLOTS TWINAX CA
Universal F Male Compression Sea

<< Prev Next >>