BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 031-70577-12G | 115-031-70577-12G-ND | 36AJ7884 |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector |