BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
RF COAXIAL, R/A BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Frequency Max:12GHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 115-031-70578-12G-ND | 36AJ7885 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coaxial, R/a Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | BNC; Jack, Female Socket | BNC |
| Mounting | Panel Mount, Through Hole, Right Angle |