Amphenol RF RF Coaxial Board Mount Connector 031-70576-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 031-70576-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70576-12G
RF Coaxial Board Mount Connector 031-70576-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-70576-12G
Connectors 031-70576-12G
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-70576-12G
BNC Connector 031-70576-12G
RF Connector BNC Straight PCB Jack Throu

RF Connector BNC Straight PCB Jack Throu

Buy Now
Coaxial Connector (RF) Assemblies - 115-031-70576-12G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-70576-12G-ND
Coaxial Connector (RF) Assemblies 115-031-70576-12G-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
Rf Coax Conn, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 22AJ1936 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
22AJ1936
Rf Coax Conn, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 22AJ1936
RF COAX CONN, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAX CONN, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 031-70576-12G 031-70576-12G 115-031-70576-12G-ND 22AJ1936
Product Name RF Coaxial Board Mount Connector Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers