Amphenol RF BNC Connector 202100-10

Description
BNC Protective Cap
Request a Quote Datasheet
Description
BNC Protective Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 202100-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
202100-10
BNC Connector 202100-10
BNC Protective Cap

BNC Protective Cap

Buy Now
Swedesboro, NJ, United States
Connectors
202100-10
Connectors 202100-10
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
202100-10
RF & Microwave 202100-10
RF

RF

Buy Now
Coaxial Connector (RF) Accessories - ARF2749-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
ARF2749-ND
Coaxial Connector (RF) Accessories ARF2749-ND
Connector Cap (Cover) For BNC Jacks

Connector Cap (Cover) For BNC Jacks

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 202100-10 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
202100-10
Coaxial Connector (RF) Accessories 202100-10
CONN CAP (COVER) FOR BNC JACKS

CONN CAP (COVER) FOR BNC JACKS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 202100-10 ARF2749-ND 202100-10
Product Name BNC Connector Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Connector (RF) Assemblies - 1-1337588-0-ND - DigiKey
Specs
Connector Type MCX
Mounting Panel Mount
View Details
2 suppliers