SMP, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
From Rosenberger, a series of superior quality 50 ⦠mini SMP cable mount jacks. This range of SMP jacks have gold plated centre contacts and a PTFE dielectric. These miniature connectors feature snap together couplings providing a secure reliable connection. Compact in design they make ideal connectors for space limited applications requiring high frequency solutions.
Gender = Female
Body Orientation = Straight
Termination Method = Crimp
Mounting Type = Cable Mount
Size = Subminiature
Body Plating = Gold
Cable Type = Semi Rigid
Impedance = 50Ohms
Bulkhead = Yes
Operating Frequency = DC to 65GHz
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1070-ND | 1222156 |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | SMP | SMP |