TE Connectivity Coax Connectors 1996942-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 45 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 45 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1996942-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1996942-1
Coax Connectors 1996942-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 45 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : O-Ring RF Connector Style : Plug RF Interface : OSMM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 5.49 MM  [.216 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 45

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : O-Ring
  • RF Connector Style : Plug
  • RF Interface : OSMM

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A132196-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A132196-ND
Coaxial Connector (RF) Assemblies A132196-ND
OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coax Conn, Osmm, Plug, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity - 74AJ8617 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Osmm, Plug, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity
74AJ8617
Rf Coax Conn, Osmm, Plug, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity 74AJ8617
RF COAX CONN, OSMM, PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, OSMM, PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1996942-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1996942-1
RF Connectors / Coaxial Connectors 1996942-1
RF Connectors / Coaxial Connectors OSMM STR BACKPLN .086 CABLE PLUG

RF Connectors / Coaxial Connectors OSMM STR BACKPLN .086 CABLE PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1996942-1 A132196-ND 74AJ8617 1996942-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Osmm, Plug, 50 Ohm, Cable Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Termination Solder
Coupling Threaded
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052986-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers