TE Connectivity Data Connectivity Housings 1897797-3

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1897797-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1897797-3
Data Connectivity Housings 1897797-3
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Gray Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RG 316 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Gray

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RG 316
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-1897797-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-1897797-3-ND
Coaxial Connector (RF) Accessories 1734-1897797-3-ND
TAB DIRELANDLECTRIC-RF STRIPLINE

TAB DIRELANDLECTRIC-RF STRIPLINE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1897797-3 1734-1897797-3-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data