Ultra-miniature cable, HD, 6 GHz, BNC, 1 piece connector
RF Connectors / Coaxial Connectors 179 DIGITL TRUCK BNC COMPRESN CONECTR YLW
CONN, 1PC, 179 DIGI-/50PK ROHS COMPLIANT: YES
| Belden Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 179DTBHD1 | BEL14541-ND | 179DTBHD1 | 95W5631 |
| Product Name | 6 GHz Ultra-miniature Cable BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Conn, 1Pc, 179 Digi-/50Pk Rohs Compliant Belden |
| Connector Type | Audio / Video | BNC | ||
| Contact Size (AWG) | 28.5 AWG | |||
| Mounting | Free Hanging (In-Line) |