Amphenol RF Coaxial Connector (RF) Accessories 202101

Description
Connector Cap (Cover) For TNC Jacks
Request a Quote Datasheet
Description
Connector Cap (Cover) For TNC Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - ACX1116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
ACX1116-ND
Coaxial Connector (RF) Accessories ACX1116-ND
Connector Cap (Cover) For TNC Jacks

Connector Cap (Cover) For TNC Jacks

Buy Now Datasheet
TNC Connector - 202101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
202101
TNC Connector 202101
TNC Protective Cap

TNC Protective Cap

Buy Now
Swedesboro, NJ, United States
Connectors
202101
Connectors 202101
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
TNC Connector
202101
TNC Connector 202101
TNC MALE CAP & CHAIN

TNC MALE CAP & CHAIN

Buy Now
Coaxial Connector (RF) Accessories - 202101 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
202101
Coaxial Connector (RF) Accessories 202101
CONN CAP (COVER) FOR TNC JACKS

CONN CAP (COVER) FOR TNC JACKS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1116-ND 202101 202101
Product Name Coaxial Connector (RF) Accessories TNC Connector Coaxial Connector (RF) Accessories
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers