Belden Inc. 6 GHz Mini RG59 BNC Connector 1855ABHD3

Description
Mini RG-59, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet
Description
Mini RG-59, 6 GHz, HD, BNC, 3 piece crimp connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Mini RG59 BNC Connector - 1855ABHD3 - Belden Inc.
St. Louis, MO, United States
6 GHz Mini RG59 BNC Connector
1855ABHD3
6 GHz Mini RG59 BNC Connector 1855ABHD3
Mini RG-59, 6 GHz, HD, BNC, 3 piece crimp connector

Mini RG-59, 6 GHz, HD, BNC, 3 piece crimp connector

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - BEL14548-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
BEL14548-ND
Coaxial Connector (RF) Assemblies BEL14548-ND
Connector

Connector

Buy Now Datasheet
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden - 52T2628 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden
52T2628
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden 52T2628
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:-; Product Range:- RoHS Compliant: Yes

RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1855ABHD3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1855ABHD3
RF Connectors / Coaxial Connectors 1855ABHD3
RF Connectors / Coaxial Connectors 22-24AWG BNCHD 3 PC CRIMP CONECTR PURPLE

RF Connectors / Coaxial Connectors 22-24AWG BNCHD 3 PC CRIMP CONECTR PURPLE

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1855ABHD3 BEL14548-ND 52T2628 1855ABHD3
Product Name 6 GHz Mini RG59 BNC Connector Coaxial Connector (RF) Assemblies Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden RF Connectors / Coaxial Connectors
Connector Type Audio / Video BNC BNC
Contact Size (AWG) 23 AWG
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data