Manufacturer: Molex, LLC
Win Source Part Number: 905827-2011260003
Series: 201126
Operating Temperature Range: -40°C ~ 105°C
Features: SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 201126
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
Other Part Number: 20112-0003, 900-2011260003
50 Ohms FAKRA Jack Right Angle Through Hole Gold Au Plated Contacts Keying Option C Blue Tape and Reel Product overview: 2011260003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2011260003 can be used for catalog matching and distributor lookup.
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
FAKRA JACK R/A EMBSTP PKG KEY-C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 905827-2011260003 | 437-2011260003 | 900-2011260003CT-ND |
| Product Name | Coaxial Connectors (RF) - 2011260003 | Through-Hole Electronic Connector | Coaxial Connector (RF) Assemblies |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |