Belden Inc. 6 GHz Mini RG59 BNC Connector 1855ABHD1

Description
Mini RG-59, 6 GHz, HD, BNC, 1 piece connector
Request a Quote Datasheet
Description
Mini RG-59, 6 GHz, HD, BNC, 1 piece connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Mini RG59 BNC Connector - 1855ABHD1 - Belden Inc.
St. Louis, MO, United States
6 GHz Mini RG59 BNC Connector
1855ABHD1
6 GHz Mini RG59 BNC Connector 1855ABHD1
Mini RG-59, 6 GHz, HD, BNC, 1 piece connector

Mini RG-59, 6 GHz, HD, BNC, 1 piece connector

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 1855ABHD1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
1855ABHD1
Connectors RF - Miniature (BNC,TNC,SC) 1855ABHD1
CONN, 1PC, 22-24 AWG/50PK CONNECTIVITY 1 L4Z

CONN, 1PC, 22-24 AWG/50PK CONNECTIVITY 1 L4Z

Buy Now
Coaxial Connector (RF) Assemblies - BEL14542-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
BEL14542-ND
Coaxial Connector (RF) Assemblies BEL14542-ND
Connector

Connector

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1855ABHD1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1855ABHD1
RF Connectors / Coaxial Connectors 1855ABHD1
RF Connectors / Coaxial Connectors 22-24AWG BNCHD 1PC COMPRSN CONECTR PRPL

RF Connectors / Coaxial Connectors 22-24AWG BNCHD 1PC COMPRSN CONECTR PRPL

Buy Now Datasheet
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden - 52T2627 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden
52T2627
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden 52T2627
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:- RoHS Compliant: Yes

RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1855ABHD1 1855ABHD1 BEL14542-ND 1855ABHD1 52T2627
Product Name 6 GHz Mini RG59 BNC Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden
Connector Type Audio / Video BNC BNC
Contact Size (AWG) 23 AWG
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1-1337625-0-ND - DigiKey
Specs
Connector Type Type N
Mounting Panel Mount
View Details
Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details