TE Connectivity Data Connectivity Housings 1924856-4

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 17.21 MM  [.678 INCH ] Housing Features Housing Color : Violet Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 17.21 MM  [.678 INCH ] Housing Features Housing Color : Violet Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1924856-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1924856-4
Data Connectivity Housings 1924856-4
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : D Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Dimensions Connector Height : 13.41 MM  [.528 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 17.21 MM  [.678 INCH ] Housing Features Housing Color : Violet Industry Standards Compatible With Agency/Standards Products : USCAR Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : D
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated

Dimensions


  • Connector Height : 13.41 MM  [.528 INCH ]
  • Product Length : 18.8 MM  [.74 INCH ]
  • Product Width : 17.21 MM  [.678 INCH ]

Housing Features


  • Housing Color : Violet

Industry Standards


  • Compatible With Agency/Standards Products : USCAR

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 85 DEGC , 75 DEGC , 70 DEGC , 80 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-1924856-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-1924856-4-ND
Coaxial Connector (RF) Accessories 17-1924856-4-ND
PLUG HOUSING, 2 POSN, FAKRA, KEY

PLUG HOUSING, 2 POSN, FAKRA, KEY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1924856-4 17-1924856-4-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data