Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
connector accessory,rf coaxial,n male 50 ohm termination,for jacks and recept.
CONN TERMINATOR PLUG N 50OHM
RF/COAXIAL, N TERMINATOR, STRAIGHT, 50 OHM; RF Terminator Type:N Type Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 202109 | ACX2056-ND | 70032005 | 202109 | 99H6096 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Terminators | connector accessory,rf coaxial,n male 50 ohm termination,for jacks and recept. | Coaxial Connector (RF) Terminators | Rf/coaxial, N Terminator, Straight, 50 Ohm; Rf Terminator Type Amphenol Rf |
| Termination | N-Type | ||||
| Connector Type | Type N | Type N | |||
| Mounting | Free Hanging, Cap | Free Hanging, Cap | Cable MountRoHS Compliant: Yes | ||
| Gender | Male / Plug | Male / Plug |