Amphenol Corporation Coaxial Connector (RF) Terminators 2001-6101-02

Description
TERM, SMA-M, 18GHZ, 1W
Request a Quote Datasheet
Description
TERM, SMA-M, 18GHZ, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5984-2001-6101-02-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5984-2001-6101-02-ND
Coaxial Connector (RF) Terminators 5984-2001-6101-02-ND
TERM, SMA-M, 18GHZ, 1W

TERM, SMA-M, 18GHZ, 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5984-2001-6101-02-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details