Amphenol Corporation Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 202117 202117

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 1030865-202117 Connector Type: Plug, Male Pin Contact Finish: Gold Connector Style: TNC Mounting: Free Hanging, Cap Impedance: 50 Ohm Body Material: Brass Body Finish: Nickel Dielectric Material: Polytetrafluoroethyl ene (PTFE) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol RF Division Win Source Part Number: 1030865-202117 Connector Type: Plug, Male Pin Contact Finish: Gold Connector Style: TNC Mounting: Free Hanging, Cap Impedance: 50 Ohm Body Material: Brass Body Finish: Nickel Dielectric Material: Polytetrafluoroethyl ene (PTFE) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 202117 - 1030865-202117 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 202117
1030865-202117
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 202117 1030865-202117
Manufacturer: Amphenol RF Division Win Source Part Number: 1030865-202117 Connector Type: Plug, Male Pin Contact Finish: Gold Connector Style: TNC Mounting: Free Hanging, Cap Impedance: 50 Ohm Body Material: Brass Body Finish: Nickel Dielectric Material: Polytetrafluoroethyl ene (PTFE) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol RF Division
Win Source Part Number: 1030865-202117
Connector Type: Plug, Male Pin
Contact Finish: Gold
Connector Style: TNC
Mounting: Free Hanging, Cap
Impedance: 50 Ohm
Body Material: Brass
Body Finish: Nickel
Dielectric Material: Polytetrafluoroethylene (PTFE)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TNC Connector - 202117 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
202117
TNC Connector 202117
TNC Terminator Plug

TNC Terminator Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
202117
RF & Microwave 202117
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
202117
Connectors 202117
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Terminators - ACX1117-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ACX1117-ND
Coaxial Connector (RF) Terminators ACX1117-ND
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
382-202117
50OHM Electronic Connector 382-202117
CONN TERMINATOR PLUG TNC 50OHM Product overview: 202117 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 382-202117 can be used for catalog matching and distributor lookup.

CONN TERMINATOR PLUG TNC 50OHM Product overview: 202117 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 382-202117 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Terminators - 202117 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
202117
Coaxial Connector (RF) Terminators 202117
CONN TERMINATOR PLUG TNC 50OHM

CONN TERMINATOR PLUG TNC 50OHM

Supplier's Site Datasheet
connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm - 70032126 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm
70032126
connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm 70032126
connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm

connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm

Supplier's Site
Rf Coaxial, Terminator, Tnc, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf - 99H6105 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Terminator, Tnc, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf
99H6105
Rf Coaxial, Terminator, Tnc, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf 99H6105
RF COAXIAL, TERMINATOR, TNC, PLUG, 50 OHM; RF Terminator Type:TNC Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Accessory Type:TNC Terminator Plug; Coaxial Termination:Crimp; Connector Mounting:Free Hanging RoHS Compliant: Yes

RF COAXIAL, TERMINATOR, TNC, PLUG, 50 OHM; RF Terminator Type:TNC Terminator Plug; Frequency Max:-; Impedance:50ohm; Product Range:-; Accessory Type:TNC Terminator Plug; Coaxial Termination:Crimp; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1030865-202117 202117 202117 ACX1117-ND 382-202117 202117 70032126 99H6105
Product Name Coaxial Connectors (RF) - Coaxial Connectors (RF) - Terminators - 202117 TNC Connector RF & Microwave Coaxial Connector (RF) Terminators 50OHM Electronic Connector Coaxial Connector (RF) Terminators connector accessory,rf coaxial,tnc maletermination for jacks and recep,50 ohm Rf Coaxial, Terminator, Tnc, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf
Mounting Free Hanging, Cap Free Hanging, Cap Free Hanging, Cap Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details
Coax Connectors - 1086009-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details