TE Connectivity Coaxial Connector (RF) Accessories 1924857-1

Description
Connector Lock For SMB, Fakra Connectors
Request a Quote Datasheet
Description
Connector Lock For SMB, Fakra Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 1924857-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1924857-1-ND
Coaxial Connector (RF) Accessories 1924857-1-ND
Connector Lock For SMB, Fakra Connectors

Connector Lock For SMB, Fakra Connectors

Buy Now Datasheet
Automotive Connectors - 1924857-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1924857-1
Automotive Connectors 1924857-1
Lock, 2 Posn, FAKRA

Lock, 2 Posn, FAKRA

Buy Now
Coaxial Connector (RF) Accessories - 1924857-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1924857-1
Coaxial Connector (RF) Accessories 1924857-1
CONN LOCK FOR SMB FAKRA CONN

CONN LOCK FOR SMB FAKRA CONN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1924857-1-ND 1924857-1 1924857-1
Product Name Coaxial Connector (RF) Accessories Automotive Connectors Coaxial Connector (RF) Accessories
Connector Type SMB Automotive Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1-1337580-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers