Radiall RF & Microwave 2003-7571-003

Description
RF Component
Request a Quote Datasheet
Description
RF Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
2003-7571-003
RF & Microwave 2003-7571-003
RF Component

RF Component

Buy Now
Coaxial Connector (RF) Assemblies - 2201-2003-7571-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2003-7571-003-ND
Coaxial Connector (RF) Assemblies 2201-2003-7571-003-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2003-7571-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2003-7571-003
RF Connectors / Coaxial Connectors 2003-7571-003
RF Connectors / Coaxial Connectors SMB M STR BHD CR 2.6/50S

RF Connectors / Coaxial Connectors SMB M STR BHD CR 2.6/50S

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2003-7571-003 2201-2003-7571-003-ND 2003-7571-003
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051129-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers