Molex Coaxial Connector (RF) Accessories 2079118249

Description
HFM DUAL JACK HSG ASM W/O CPA -
Request a Quote Datasheet
Description
HFM DUAL JACK HSG ASM W/O CPA -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 900-2079118249-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
900-2079118249-ND
Coaxial Connector (RF) Accessories 900-2079118249-ND
HFM DUAL JACK HSG ASM W/O CPA -

HFM DUAL JACK HSG ASM W/O CPA -

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-2079118249-ND
Product Name Coaxial Connector (RF) Accessories
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details