Amphenol Corporation Coaxial Connector (RF) Adapters 192104

Description
Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1536-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1536-ND
Coaxial Connector (RF) Adapters ACX1536-ND
Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm

Buy Now Datasheet
BNC Connector - 192104 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
192104
BNC Connector 192104
BNC Plug to FME Plug

BNC Plug to FME Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
192104
RF & Microwave 192104
RF

RF

Buy Now
RF Adapters - In Series - 192104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
192104
RF Adapters - In Series 192104
RF Adapters - In Series FME NIPPLE PLUG TO TO BNC PLUG

RF Adapters - In Series FME NIPPLE PLUG TO TO BNC PLUG

Buy Now Datasheet
Male-Male Amphenol Rf - 01AK4374 - Newark, An Avnet Company
Chicago, IL, United States
Male-Male Amphenol Rf
01AK4374
Male-Male Amphenol Rf 01AK4374
MALE-MALE

MALE-MALE

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1536-ND 192104 192104 01AK4374
Product Name Coaxial Connector (RF) Adapters BNC Connector RF Adapters - In Series Male-Male Amphenol Rf
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers