Ultra-miniature, 6 GHz, HD, BNC, 3 piece crimp connector
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, YEL; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 179DT; Contact Material:-; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 179 DIGTL 3PC BNC LK CRIMP CONECTR YELLOW
| Belden Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 179DTBHD3 | BEL14547-ND | 52T2625 | 179DTBHD3 |
| Product Name | 6 GHz Ultra-miniature Cable BNC Connector | Coaxial Connector (RF) Assemblies | Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Yel; Connector Type Belden | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC | BNC | |
| Contact Size (AWG) | 28.5 AWG | |||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug |