TE Connectivity Coax Connectors 1996318-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.52 MM  [.257 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.52 MM  [.257 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1996318-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1996318-1
Coax Connectors 1996318-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.52 MM  [.257 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : With Detent Type : Smooth Bore RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Plug RF Interface : SMPM Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.12 MM  [.123 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 6.52 MM  [.257 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : With
  • Detent Type : Smooth Bore
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 20

Other


  • Additional Features : VITA 67
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Connector Style : Plug
  • RF Interface : SMPM

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.12 MM  [.123 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A120192-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A120192-ND
Coaxial Connector (RF) Assemblies A120192-ND
SMPM Connector Receptacle, Male Pin 50Ohm Through Hole Press-Fit

SMPM Connector Receptacle, Male Pin 50Ohm Through Hole Press-Fit

Buy Now Datasheet
Smpm Str Pcb Mnt Plug Te Connectivity - 18X4777 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Str Pcb Mnt Plug Te Connectivity
18X4777
Smpm Str Pcb Mnt Plug Te Connectivity 18X4777
SMPM STR PCB MNT PLUG

SMPM STR PCB MNT PLUG

Supplier's Site
RF Connectors / Coaxial Connectors - 1996318-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1996318-1
RF Connectors / Coaxial Connectors 1996318-1
RF Connectors / Coaxial Connectors RF PIN CONN VITA67 MOTHR BCKPLN SMPM

RF Connectors / Coaxial Connectors RF PIN CONN VITA67 MOTHR BCKPLN SMPM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1996318-1 A120192-ND 18X4777 1996318-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Smpm Str Pcb Mnt Plug Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Termination Through Hole - Press-Fit
Coupling Push-On
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data