Amphenol RF Coaxial Connector (RF) Terminators 202105

Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - ACX1067-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ACX1067-ND
Coaxial Connector (RF) Terminators ACX1067-ND
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Buy Now Datasheet
BNC Connector - 202105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
202105
BNC Connector 202105
BNC Terminator Plug

BNC Terminator Plug

Buy Now
Terminator, Bnc, Plug, 75Ohm; Rf Terminator Type Amphenol Rf - 99H6092 - Newark, An Avnet Company
Chicago, IL, United States
Terminator, Bnc, Plug, 75Ohm; Rf Terminator Type Amphenol Rf
99H6092
Terminator, Bnc, Plug, 75Ohm; Rf Terminator Type Amphenol Rf 99H6092
TERMINATOR, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Coaxial Termination:Crimp; Connector Body Style:Straight Terminator RoHS Compliant: Yes

TERMINATOR, BNC, PLUG, 75OHM; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Coaxial Termination:Crimp; Connector Body Style:Straight Terminator RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Terminators - 202105 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
202105
Coaxial Connector (RF) Terminators 202105
CONN TERMINATOR PLUG BNC 75OHM

CONN TERMINATOR PLUG BNC 75OHM

Supplier's Site Datasheet
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,75 ohm - 70031734 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,75 ohm
70031734
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,75 ohm 70031734
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1067-ND 202105 99H6092 202105 70031734
Product Name Coaxial Connector (RF) Terminators BNC Connector Terminator, Bnc, Plug, 75Ohm; Rf Terminator Type Amphenol Rf Coaxial Connector (RF) Terminators connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,75 ohm
Connector Type BNC BNC BNC
Mounting Free Hanging, Cap Free Hanging, Cap
Termination BNC Crimp
Geometry Straight; Straight Terminator Straight
Unlock Full Specs
to access all available technical data