TE Connectivity Coax Connectors 2081156-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2081156-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2081156-1
Coax Connectors 2081156-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Crimp

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Crimp
Buy Now
Coaxial Connector (RF) Assemblies - A120519-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A120519-ND
Coaxial Connector (RF) Assemblies A120519-ND
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

SMA Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
SMA Connector - 2081156-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
2081156-1
SMA Connector 2081156-1
SMA Jack S/T RF CONN, PIP

SMA Jack S/T RF CONN, PIP

Buy Now
Swedesboro, NJ, United States
SMA Connector
2081156-1
SMA Connector 2081156-1
SMA

SMA

Buy Now
RF Connectors / Coaxial Connectors - 2081156-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2081156-1
RF Connectors / Coaxial Connectors 2081156-1
RF Connectors / Coaxial Connectors SMA Jack S/T RF CONN, PIP

RF Connectors / Coaxial Connectors SMA Jack S/T RF CONN, PIP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2081156-1 A120519-ND 2081156-1 2081156-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector SMA; Jack, Female Socket
Gender Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data