Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
ACCESSORIES, N TERM PL 50~ HI-PRFRMCE
RF COAXIAL, TERMINATOR, N, PLUG, 50 OHM; RF Terminator Type:N Type Terminator Plug; Frequency Max:11GHz; Impedance:50ohm; Product Range:-; Accessory Type:N-Type Terminator Plug; Coaxial Termination:Solder; Connector Type:Terminator RoHS Compliant: Yes
RF COAXIAL TERMINATOR, N, PLUG; Accessory Type:N-Type Terminator Plug; For Use With:N-Type Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2018); Adapter Body Style:Straight Adapter; Connector Type:Adaptor; Convert From Coax RoHS Compliant: Yes
CONN TERMINATOR PLUG N 50OHM
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 202109-10 | 202109-10 | ACX1173-ND | 70032983 | 99H6097 | 18AC0838 | 202109-10 |
| Product Name | N-Type Connector | Connectors | Coaxial Connector (RF) Terminators | ACCESSORIES, N TERM PL 50~ HI-PRFRMCE | Rf Coaxial, Terminator, N, Plug, 50 Ohm; Rf Terminator Type Amphenol Rf | Rf Coaxial Terminator, N, Plug; Accessory Type Amphenol Rf | Coaxial Connector (RF) Terminators |
| Termination | N-Type | ||||||
| Connector Type | Type N | Type N | |||||
| Mounting | Free Hanging, Cap | Free Hanging, Cap |