TE Connectivity Data Connectivity Headers 1823271-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 17.4 MM  [.685 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 17.4 MM  [.685 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 1823271-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
1823271-1
Data Connectivity Headers 1823271-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 17.4 MM  [.685 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 12 MM  [.472 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Quantity : 38 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 17.4 MM  [.685 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Black

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Quantity : 38

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Coaxial Connector (RF) Assemblies - 17-1823271-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-1823271-1-ND
Coaxial Connector (RF) Assemblies 17-1823271-1-ND
4POS,PIN DIA 0.6,HEADER ASSY,COD

4POS,PIN DIA 0.6,HEADER ASSY,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1823271-1 17-1823271-1-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector Plug, Female Socket
Unlock Full Specs
to access all available technical data