TE Connectivity Coax Connectors 2016504-1

Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.43 MM  [.41 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.43 MM  [.41 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2016504-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2016504-1
Coax Connectors 2016504-1
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 10.43 MM  [.41 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 10.43 MM  [.41 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Single Pack

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Interface : RP-SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2016504-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2016504-1-ND
Coaxial Connector (RF) Assemblies 17-2016504-1-ND
Connector

Connector

Buy Now Datasheet
SMA Connector - 2016504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
2016504-1
SMA Connector 2016504-1
SMA RIGHT ANGLE, PCB, RP

SMA RIGHT ANGLE, PCB, RP

Buy Now
Swedesboro, NJ, United States
SMA Connector
2016504-1
SMA Connector 2016504-1
ZDC SMA CONNECTORS

ZDC SMA CONNECTORS

Buy Now
Coaxial Connectors - 2077117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2077117
Coaxial Connectors 2077117
TE Connectivity 2016504-1

TE Connectivity 2016504-1

Supplier's Site
Coaxial Connectors - 2077118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2077118
Coaxial Connectors 2077118
TE Connectivity 2016504-1

TE Connectivity 2016504-1

Supplier's Site
RF Connectors / Coaxial Connectors - 2016504-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2016504-1
RF Connectors / Coaxial Connectors 2016504-1
RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PCB, RP

RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PCB, RP

Buy Now Datasheet
Rf Coax Conn, Sma Rp, R/a Jack, 50 Ohm Rohs Compliant Te Connectivity - 82AH5309 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma Rp, R/a Jack, 50 Ohm Rohs Compliant Te Connectivity
82AH5309
Rf Coax Conn, Sma Rp, R/a Jack, 50 Ohm Rohs Compliant Te Connectivity 82AH5309
RF COAX CONN, SMA RP, R/A JACK, 50 OHM ROHS COMPLIANT: YES

RF COAX CONN, SMA RP, R/A JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2016504-1 17-2016504-1-ND 2016504-1 2077117 2016504-1 82AH5309
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector Coaxial Connectors RF Connectors / Coaxial Connectors Rf Coax Conn, Sma Rp, R/a Jack, 50 Ohm Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector SMA; Jack, Male Pin SMA
Termination Through Hole - Solder Solder
Coupling Bayonet
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data