I-PEX Co., Ltd. Coaxial Connector (RF) Assemblies 20579-001E

Description
MHF 4L RECEPTACLE
Request a Quote Datasheet
Description
MHF 4L RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5378-20579-001EDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5378-20579-001EDKR-ND
Coaxial Connector (RF) Assemblies 5378-20579-001EDKR-ND
MHF 4L RECEPTACLE

MHF 4L RECEPTACLE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5378-20579-001ETR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5378-20579-001ETR-ND
Coaxial Connector (RF) Assemblies 5378-20579-001ETR-ND
MHF 4L RECEPTACLE

MHF 4L RECEPTACLE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5378-20579-001ECT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5378-20579-001ECT-ND
Coaxial Connector (RF) Assemblies 5378-20579-001ECT-ND
MHF 4L RECEPTACLE

MHF 4L RECEPTACLE

Buy Now Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1350316-20579-001E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1350316-20579-001E
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1350316-20579-001E
Win Source Part Number: 1350316-20579-001E Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Series: MHF® 4L Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Tape & Reel Contact Termination: Solder Connector Style: IPEX MHF4 Voltage Rating: 60 V Frequency - Max: 12 GHz Housing Color: Black Number of Ports: 1 Standard Package: 10,000 Impedance: 50Ohm Shield Termination: Solder Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Liquid Crystal Polymer (LCP) Mating Cycles: 30 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 90°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: I-PEX Base Product Number: 20579

Win Source Part Number: 1350316-20579-001E
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Series: MHF® 4L
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Tape & Reel
Contact Termination: Solder
Connector Style: IPEX MHF4
Voltage Rating: 60 V
Frequency - Max: 12 GHz
Housing Color: Black
Number of Ports: 1
Standard Package: 10,000
Impedance: 50Ohm
Shield Termination: Solder
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 30
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: I-PEX
Base Product Number: 20579

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-20579-001E
Electronic Connector 437-20579-001E
MHF 4L RECEPTACLE Product overview: 20579-001E from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-20579-001E can be used for catalog matching and distributor lookup.

MHF 4L RECEPTACLE Product overview: 20579-001E from I-PEX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-20579-001E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors
Product Number 5378-20579-001EDKR-ND 1350316-20579-001E 437-20579-001E
Product Name Coaxial Connector (RF) Assemblies Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Electronic Connector
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data