Amphenol Corporation Coaxial Connector (RF) Terminators 202103

Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - ACX1066-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ACX1066-ND
Coaxial Connector (RF) Terminators ACX1066-ND
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Buy Now Datasheet
BNC Connector - 202103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
202103
BNC Connector 202103
BNC Terminator Plug

BNC Terminator Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
202103
RF & Microwave 202103
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
202103
Connectors 202103
RF Connector

RF Connector

Buy Now
Connectors RF - Tools & Accessories - 202103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Tools & Accessories
202103
Connectors RF - Tools & Accessories 202103
BNC TERMINATOR PLUG, 1 WATT, 5

BNC TERMINATOR PLUG, 1 WATT, 5

Buy Now
Coaxial Connectors - 2530125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530125
Coaxial Connectors 2530125
Amphenol RF 202103 BNC Connector

Amphenol RF 202103 BNC Connector

Supplier's Site
Coaxial Connector (RF) Terminators - 202103 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
202103
Coaxial Connector (RF) Terminators 202103
CONN TERMINATOR PLUG BNC 50OHM

CONN TERMINATOR PLUG BNC 50OHM

Supplier's Site Datasheet
Rf/coaxial, Bnc Terminator, Plug, Straight; Rf Terminator Type Amphenol Rf - 99H6090 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Terminator, Plug, Straight; Rf Terminator Type Amphenol Rf
99H6090
Rf/coaxial, Bnc Terminator, Plug, Straight; Rf Terminator Type Amphenol Rf 99H6090
RF/COAXIAL, BNC TERMINATOR, PLUG, STRAIGHT; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes

RF/COAXIAL, BNC TERMINATOR, PLUG, STRAIGHT; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,50 ohm - 70031733 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,50 ohm
70031733
connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,50 ohm 70031733
Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold Metal Parts Material/Finish: Brass/Nickel Insulators Material: Teflon, Delrin, PBT Polyester Clamp Gaskets Material: Silicone or Synthetic Rubber Crimp Ferrule Material/Finish: Annealed Copper/Nickel

Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions.
Features:

  • Center Contact Material/Finish: Male — Brass/Gold; Female — Beryllium Copper/Gold
  • Metal Parts Material/Finish: Brass/Nickel
  • Insulators Material: Teflon, Delrin, PBT Polyester
  • Clamp Gaskets Material: Silicone or Synthetic Rubber
  • Crimp Ferrule Material/Finish: Annealed Copper/Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1066-ND 202103 202103 202103 2530125 202103 99H6090 70031733
Product Name Coaxial Connector (RF) Terminators BNC Connector RF & Microwave Connectors RF - Tools & Accessories Coaxial Connectors Coaxial Connector (RF) Terminators Rf/coaxial, Bnc Terminator, Plug, Straight; Rf Terminator Type Amphenol Rf connector accessory,rf coaxial,bnc terminator plug,for jacks and recept,50 ohm
Connector Type BNC BNC BNC BNC
Mounting Free Hanging, Cap Free Hanging, Cap Cable MountRoHS Compliant: Yes
Termination BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data