Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket 50Ohm
RF ADAPTER, UHF JACK-JACK, 50 OHM; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial
RF Adapters - In Series UHF JACK TO UHF JACK ADAPTER
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 182109 | ARF3487-ND | 99H5875 | 182109 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | Rf Adapter, Uhf Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | UHF | UHF |