Terminator Coax Connector Plug, Male Pin BNC 93 Ohms
CONN TERMINATOR PLUG BNC 93OHM
RF/COAXIAL CONNECTOR; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3016-ND | 202108 | 202108 | 99H6095 |
| Product Name | Coaxial Connector (RF) Terminators | BNC Connector | Coaxial Connector (RF) Terminators | Rf/coaxial Connector; Rf Terminator Type Amphenol Rf |
| Connector Type | BNC | BNC |