Amphenol RF Coaxial Connector (RF) Assemblies 192116

Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-192116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-192116-ND
Coaxial Connector (RF) Assemblies 115-192116-ND
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 192116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
192116
RF Connectors / Coaxial Connectors 192116
RF Connectors / Coaxial Connectors FML STR CRIMP JK FOR RG-8X LMR-240

RF Connectors / Coaxial Connectors FML STR CRIMP JK FOR RG-8X LMR-240

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-192116-ND 192116
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052165-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
2 suppliers
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details