Adapter Coaxial Connector FME Plug, Male Pin To TNC Plug, Male Pin 50Ohm
RF Adapters - Between Series FME NIPPLE PLUG TO TO TNC PLUG
ADAPTER, COAXIAL, FME-TNC PLUG, 50 OHM; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series CoaxialRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 192105 | ACX1537-ND | 192105 | 99H5928 |
| Product Name | TNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, Fme-Tnc Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | TNC; Type F | FME; TNC | FME; TNC |