Radiall Coaxial Connector (RF) Assemblies 2002-1571-119

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-2002-1571-119-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-2002-1571-119-ND
Coaxial Connector (RF) Assemblies 2201-2002-1571-119-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2002-1571-119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2002-1571-119
RF Connectors / Coaxial Connectors 2002-1571-119
RF Connectors / Coaxial Connectors SMB F STR NA CR

RF Connectors / Coaxial Connectors SMB F STR NA CR

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-2002-1571-119-ND 2002-1571-119
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
End Launch Connectors - NELC-1-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details
Coaxial Adapters - 5464099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details