Belden Inc. 6 GHz Mini RG59 BNC Connector, Locking 1855ABHDL

Description
Mini RG-59, 6 GHz, HD, BNC, 1 piece locking connector
Request a Quote Datasheet
Description
Mini RG-59, 6 GHz, HD, BNC, 1 piece locking connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Mini RG59 BNC Connector, Locking - 1855ABHDL - Belden Inc.
St. Louis, MO, United States
6 GHz Mini RG59 BNC Connector, Locking
1855ABHDL
6 GHz Mini RG59 BNC Connector, Locking 1855ABHDL
Mini RG-59, 6 GHz, HD, BNC, 1 piece locking connector

Mini RG-59, 6 GHz, HD, BNC, 1 piece locking connector

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - BEL14561-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
BEL14561-ND
Coaxial Connector (RF) Assemblies BEL14561-ND
Connector

Connector

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1855ABHDL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1855ABHDL
RF Connectors / Coaxial Connectors 1855ABHDL
RF Connectors / Coaxial Connectors 22-24AWG BNCHD 1P LK COMPRSN CONECTR PRPL

RF Connectors / Coaxial Connectors 22-24AWG BNCHD 1P LK COMPRSN CONECTR PRPL

Buy Now Datasheet
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden - 52T2626 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden
52T2626
Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden 52T2626
RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:- RoHS Compliant: Yes

RF/COAX, HD BNC PLUG, STRAIGHT, CRIMP, 75 OHM, PUR; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1855ABHDL BEL14561-ND 1855ABHDL 52T2626
Product Name 6 GHz Mini RG59 BNC Connector, Locking Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coax, Hd Bnc Plug, Straight, Crimp, 75 Ohm, Pur; Connector Type Belden
Connector Type Audio / Video BNC BNC
Contact Size (AWG) 23 AWG
Mounting Free Hanging (In-Line)
Geometry Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1051791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers