Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
MOLEX
2079118129 -- COAXIAL CONNECTOR (RF) ACCESSORIES
Molex
Coaxial Connector (RF) Accessories
2079118129
Description
HFM SINGLE - HSG ASM CPA KEY K -
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HFM SINGLE - HSG ASM CPA KEY K -
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
900-2079118129-ND
Coaxial Connector (RF) Accessories
900-2079118129-ND
HFM SINGLE - HSG ASM CPA KEY K -
HFM SINGLE - HSG ASM CPA KEY K -
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
900-2079118129-ND
Product Name
Coaxial Connector (RF) Accessories
Connector Type
SMB
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
ARINC Size 8 Pin 75 ohm Connectors
190937
Specs
Geometry
Straight
Voltage Rating
325 volts
Frequency
0.000 to 3.000 GHz
View Details
RS Components, Ltd.
RF Adapters
2240505
View Details
Eteily Technologies India Pvt. Ltd.
BNC Female To N Male RF Adapter
ET-BFS-NMS
Specs
Connector Type
BNC; Type N
Gender
Male / Plug; Female / Jack
View Details
kTB Solutions
Cable Connectors
NCB-MCB-RG178-1
Specs
Connector Type
BNC
Gender
Male / Plug
Frequency
0.000 to 3.000 GHz
View Details