Amphenol Corporation Coaxial Connector (RF) Terminators 2003-6112-02

Description
TERMINATION, SMA-M, 18GHZ, 1W, N
Request a Quote Datasheet
Description
TERMINATION, SMA-M, 18GHZ, 1W, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5984-2003-6112-02-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5984-2003-6112-02-ND
Coaxial Connector (RF) Terminators 5984-2003-6112-02-ND
TERMINATION, SMA-M, 18GHZ, 1W, N

TERMINATION, SMA-M, 18GHZ, 1W, N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5984-2003-6112-02-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details