Molex Coaxial Connector (RF) Accessories 2079118450

Description
HFM QUAD JACK HSG ASM-W/O CPA-KE
Request a Quote Datasheet
Description
HFM QUAD JACK HSG ASM-W/O CPA-KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 900-2079118450-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
900-2079118450-ND
Coaxial Connector (RF) Accessories 900-2079118450-ND
HFM QUAD JACK HSG ASM-W/O CPA-KE

HFM QUAD JACK HSG ASM-W/O CPA-KE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-2079118450-ND
Product Name Coaxial Connector (RF) Accessories
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1057154-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
5 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details