Amphenol Corporation Coaxial Connector (RF) Terminators 202113

Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 202113-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
202113-ND
Coaxial Connector (RF) Terminators 202113-ND
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Terminator Coax Connector Plug, Male Pin BNC 50 Ohms

Buy Now Datasheet
BNC Connector - 202113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
202113
BNC Connector 202113
BNC Terminator Plug

BNC Terminator Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
202113
RF & Microwave 202113
RF

RF

Buy Now
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf - 99H6101 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf
99H6101
Rf/coaxial Connector; Rf Terminator Type Amphenol Rf 99H6101
RF/COAXIAL CONNECTOR; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL CONNECTOR; RF Terminator Type:BNC Terminator Plug; Coaxial Cable Types:-; Frequency Max:-; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Connector (RF) Terminators - 202113 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
202113
Coaxial Connector (RF) Terminators 202113
CONN TERMINATOR PLUG BNC 50OHM

CONN TERMINATOR PLUG BNC 50OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 202113-ND 202113 202113 99H6101 202113
Product Name Coaxial Connector (RF) Terminators BNC Connector RF & Microwave Rf/coaxial Connector; Rf Terminator Type Amphenol Rf Coaxial Connector (RF) Terminators
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data