Amphenol Corporation Coaxial Connector (RF) Terminators 2003-6110-02

Description
TERM, SMA-M, 26.5GHZ, 1W
Request a Quote Datasheet
Description
TERM, SMA-M, 26.5GHZ, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5984-2003-6110-02-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5984-2003-6110-02-ND
Coaxial Connector (RF) Terminators 5984-2003-6110-02-ND
TERM, SMA-M, 26.5GHZ, 1W

TERM, SMA-M, 26.5GHZ, 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5984-2003-6110-02-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCV-FG-T67P-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details