TE Connectivity Coax Connectors 1996771-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 26 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid or Flex RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 26 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid or Flex RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1996771-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1996771-1
Coax Connectors 1996771-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 26 Other Additional Features : VITA 67 Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : .047 Semi-Rigid or Flex RF Connector Style : Jack RF Interface : SMPM Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 - 2.03 MICM  [50 - 80 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 26

Other


  • Additional Features : VITA 67
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : .047 Semi-Rigid or Flex
  • RF Connector Style : Jack
  • RF Interface : SMPM

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Backplane Connector Contacts - A103871-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A103871-ND
Backplane Connector Contacts A103871-ND
"Contact Gold Coaxial Pin, Center Coaxial Cable, 0.047"" Solder"

"Contact Gold Coaxial Pin, Center Coaxial Cable, 0.047"" Solder"

Buy Now Datasheet
Smpm Str Cbl Jack Amp - Te Connectivity - 98X1185 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Str Cbl Jack Amp - Te Connectivity
98X1185
Smpm Str Cbl Jack Amp - Te Connectivity 98X1185
SMPM STR CBL JACK

SMPM STR CBL JACK

Supplier's Site
RF Connectors / Coaxial Connectors - 1996771-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1996771-1
RF Connectors / Coaxial Connectors 1996771-1
RF Connectors / Coaxial Connectors CNTCT .047 SEMIRIGID SMPM STR CBL CONN

RF Connectors / Coaxial Connectors CNTCT .047 SEMIRIGID SMPM STR CBL CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1996771-1 A103871-ND 98X1185 1996771-1
Product Name Coax Connectors Backplane Connector Contacts Smpm Str Cbl Jack Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Termination Solder
Mounting Panel Mount
Coupling Push-On
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1053372-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RF Connectors - 1050903-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coax Connectors - 1059426-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
2 suppliers