TE Connectivity Data Connectivity Housings 1823905-6

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1823905-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1823905-6
Data Connectivity Housings 1823905-6
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .6 MM  [.023 INCH ] Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : F

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .6 MM  [.023 INCH ]

Housing Features


  • Housing Color : Brown

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-1823905-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-1823905-6-ND
Coaxial Connector (RF) Accessories 1734-1823905-6-ND
4POS,HSD,PIN HSG,ASSY,CODF

4POS,HSD,PIN HSG,ASSY,CODF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1823905-6 1734-1823905-6-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
RF Connectors - 1059084-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers