Amphenol Corporation Coaxial Connector (RF) Assemblies 182124

Description
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 182124-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
182124-ND
Coaxial Connector (RF) Assemblies 182124-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Uhf Straight Solder Cup Plug 50 Ohm / Individual Bag Amphenol Rf - 99H5889 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Straight Solder Cup Plug 50 Ohm / Individual Bag Amphenol Rf
99H5889
Uhf Straight Solder Cup Plug 50 Ohm / Individual Bag Amphenol Rf 99H5889
UHF Straight Solder Cup Plug 50 Ohm / Individual Bag

UHF Straight Solder Cup Plug 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 182124 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
182124
RF Connectors / Coaxial Connectors 182124
RF Connectors / Coaxial Connectors UHF TWIST ON PLUG RG217/U

RF Connectors / Coaxial Connectors UHF TWIST ON PLUG RG217/U

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 182124-ND 99H5889 182124
Product Name Coaxial Connector (RF) Assemblies Uhf Straight Solder Cup Plug 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type UHF
Mounting Free Hanging (In-Line) Cable
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details