TE Connectivity Coax Connectors 2016032-1

Description
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.83 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.83 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2016032-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2016032-1
Coax Connectors 2016032-1
Body Features Body Material : LCP (Liquid Crystal Polymer) Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 3 Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 9.83 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Latch RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : QSL Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : LCP (Liquid Crystal Polymer)
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 3
  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 9.83 MM  [.386 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Latch
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : QSL
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A99115TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99115TR-ND
Coaxial Connector (RF) Assemblies A99115TR-ND
QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder

QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 2016032-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2016032-1
RF Connectors / Coaxial Connectors 2016032-1
RF Connectors / Coaxial Connectors THREE PORT RECPT

RF Connectors / Coaxial Connectors THREE PORT RECPT

Buy Now Datasheet
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity - 03P0623 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity
03P0623
Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity 03P0623
RF/COAXIAL, QSL JACK, R/A, 50 OHM, SOLDER; Connector Type:QSL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

RF/COAXIAL, QSL JACK, R/A, 50 OHM, SOLDER; Connector Type:QSL Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 2016032-1 A99115TR-ND 2016032-1 03P0623
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Qsl Jack, R/a, 50 Ohm, Solder; Connector Type Te Connectivity
Connector Type Wire to Board Connector Receptacle, Non-Gendered
Gender Female / Jack Female / Jack Female / Jack
Termination Surface Mount Solder
Mounting Panel Mount Surface Mount, Right Angle; Through Hole
Coupling Latch
Unlock Full Specs
to access all available technical data