Molex Coaxial Connector (RF) Accessories 2079125221

Description
HFM PLUG HSG DUAL ASSM - KEY B
Request a Quote Datasheet
Description
HFM PLUG HSG DUAL ASSM - KEY B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 900-2079125221-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
900-2079125221-ND
Coaxial Connector (RF) Accessories 900-2079125221-ND
HFM PLUG HSG DUAL ASSM - KEY B

HFM PLUG HSG DUAL ASSM - KEY B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-2079125221-ND
Product Name Coaxial Connector (RF) Accessories
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details