Parker Hannifin/Electromechanical Automation Pneumatic Valve P2D8V32C5

Description
VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 6063089 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
6063089
Pneumatic Valve 6063089
VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY

VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
SCHRADER BELLOWS Pneumatics P2D8V32C5

SCHRADER BELLOWS Pneumatics P2D8V32C5

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 6063089
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Swing Check Valves Flanged - 1205060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details